TubeInspect M

Featured Product from Accurex Measurement, Inc.

More Info Email Supplier Request a Quote

Boost productivity, reduce scrap and elevate quality from tube bending & wireform operations with an optical gauge that bender operators can learn to use in 5 minutes. With the push of a button, TubeInspect turns photos into precise 3D measurements of formed wires and tubular assemblies, displaying graphical inspection results on the screen in seconds. When process adjustments are required, TubeInspect communicates directly to CNC bender to adjust so it makes parts in tolerance. Learn more now!  Running your tube shop without TubeInspect is like throwing money out the window.

TubeInspect M has measurement area of 3.3ft x 1.9ft (1m x 580mm) for measurement of tubes up to 4ft (1.5m) long.  Available in model 35 (standard resolution) for measurement of basic tubes and 37 (high resolution) for assembly inspection