Videos
Featured Videos
Increase the flexibility of your manufacturing operation. Accurex products make it easier for you to keep key operations functioning. Smart algorithms drive products that are designed to be used by production personnel on the factory floor to spot and correct process issues quickly.
ubeInspect M & XL - Boost productivity, cut scrap, and improve quality in tube bending and wireform operations with an optical gauge operators can learn in 5 minutes. At the push of a button, TubeInspect captures photos and delivers precise 3D measurements in seconds, displaying instant inspection results. It connects directly to CNC benders to auto-correct for in-tolerance parts. Running a tube shop without it? Like throwing money out the window.
- TubeInspect M: Measures tubes up to 4ft (1.5m) in a 3.3ft x 1.9ft area.
-
TubeInspect XL: Handles tubes up to 23ft (7m) in an 8.5ft x 4.1ft area.
Both available in model 35 (standard) for basic tubes or 37 (high-res) for assemblies.
TubeInspect HRC- Cad Adapters