Programmable DC Power Supply

Featured Product from Acopian Power Supplies

More Info Email Supplier Request a Quote

Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be programmed with 0-10V control voltage inputs. Voltage and current monitor outputs and an inhibit terminal are included on the pluggable connectors that enable easy wiring of the control and input leads. Provisions for N+1 redundancy and paralleling for higher current are optional.

Other features include universal input, PFC, 'soft start' operation and a 'Vout ok' indicator. They are 1.7" high, and so can be mounted on a rack panel as small as 1U.

Models with nominal outputs from 3.3V/70A to 135V/5.3A are priced at $775.00. Wide adjust models with ranges from 0-5V/70A to 0-135V/3.7A are priced at $800.00. All models are covered by Acopian's five-year warranty.

Data sheets can be downloaded on the Acopian website:

http://www.acopian.com/photo-lowprofile.html