DC-DC Converters - Mini Encapsulated
Featured Product from Acopian Power Supplies
DC-DC Converters (3-Day Power Supply)
Regulated Power Supplies
Mini Encapsulated - PC Board Mounting
single output & dual tracking outputs
(5Vdc in to 48Vdc in)
- Shipped Within 3 Days
- One Year Warranty
These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small quantity requirements.
Efficiency is in the order of 65%, and is maintained down to low levels of output current. Input reflected ripple is reduced to less than 1% by means of a standard built-in pi filter, and electrostatic shielding on all six sides minimizes radiated energy. High input/output isolation permits separation of the output from the dc input bus to minimize circuit interaction due to ground loops, and the use of inputs in either polarity.