Modular High Voltage 0v- 30kV - 6 Day Shipping
Featured Product from Acopian Power Supplies
Acopian Power Supplies - AC-DC and DC-DC • Single outputs to 30 kV • Shipped within 6 Days • 5 Year Warranty
These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and monitoring connections are on a pluggable terminal block that functions as a connector, providing wiring convenience and permitting easy and rapid connect/disconnect. Outputs are arc/short circuit protected.
More Featured Products