Acromag's New 10-Gb Ethernet XMC Modules

Featured Product from Acromag, Inc.

Acromag's New 10-Gb Ethernet XMC Modules-Image

Wixom, MI – Acromag’s new XMC630 Series modules offer up to four independent 10-gigabit Ethernet interface ports. The XMC mezzanine card mounts on VME, VPX, PCIe and other embedded computing carrier boards. An industry-leading Intel® XL710 Ethernet Controller provides high-performance network connectivity with advanced off-load and virtualization capabilities. Two models are available. The air-cooled XMC631 model has four SFP+ connectors on the front panel for fiber optic or copper media transceivers. The rear I/O model XMC632 routes two XAUI interfaces to the P16 connector and is compatible with conduction-cooling frames. Optional VITA 61 connectors enable PCI Express 3.0 data rates across eight high-speed serial lanes on the XMC P15 connector. Designed for COTS applications, these XMC modules are ideal for use in defense, aerospace, industrial, and scientific research computing systems. Extended temperature operation is supported for -40 to 85°C.

“Acromag responded to increasing demand for faster networking and higher density with these Quad 10GbE NIC modules” stated Robert Greenfield, Acromag’s Business Development Manager. “Using the latest Intel Ethernet Controller technologies, we can help customers rapidly move data between systems.”

Employing Intel’s advanced XL710 4-port 10-gigabit Ethernet controller, these XMC modules optimize network performance with intelligent off-loading, innovative virtualization, and advanced traffic direction. When paired with a Xeon-D processor, the two Intel devices provide a balanced hybrid solution of compute and off-load to achieve optimal performance and reduce bottlenecks.  For example, with TCP stateless off-loads, the XL710 demonstrates leading performance vs. TOE solutions without restricting feature usage. Other features include precision timing, Energy Efficient Ethernet (EEE), and dynamic load balancing. Advanced traffic steering capabilities increase transaction rates and reduce latency.

The four SFP+ ports support 10GBASE-SR, 10GBASE-LR, 10GBASE-T and 10GSFP+Cu connections. In rugged systems, the dual XAUI interface offers low-cost, low-power 10 GbE chip-to-chip communication over the backplane. Software support is available for Linux® and Windows® systems.

About Acromag

Founded in 1957, Acromag, Inc. designs and manufactures high-tech industrial electronics. They are an international corporation headquartered near Detroit, Michigan with a global network of sales representatives and distributors. Acromag offers a complete line of embedded computing and I/O solutions including general purpose I/O boards, single-board computers, FPGA modules, embedded computers, COM Express products, mezzanine modules, wiring accessories, and software. Industries served include military, aerospace, manufacturing, transportation, utilities, and scientific research laboratories.

For more information about Acromag products, call Inside Sales at (248) 295-0310 or Marketing Communications at (248) 295-0866. The website is www.acromag.com.

 

All trademarks are the property of their respective owners.