¾-Length, Single-Slot PCIe Carrier Card
Featured Product from Acromag, Inc.
Acromag’s APCe8775 carrier card offers a simple and cost-effective solution that allows a PC to communicate with an XMC mezzanine module over a PCI Express (PCIe) bus. System developers can insert an Acromag FPGA module or other XMC module on the carrier card to perform a variety of signal processing functions. The APCe8775 3/4-length PCIe card is ideal for use in smaller embedded computers and servers with reduced-depth expansion slots. Low-profile fans provide XMC cooling from within a single expansion slot. The carrier’s PCIe x8 interface supports up to eight serial lanes for rapid data transfer between the plug-in XMC module and the host computer. These carriers are suitable for use in high-performance military and scientific research computing systems. They can also help test advanced defense and aerospace systems for later deployment on rugged computing platforms such as VME, VPX, or CompactPCI. Standard model, single-unit pricing starts at $850.
“This ¾-length PCIe expansion board offers great I/O versatility when using short-depth mission computers or rugged servers,” explained Robert Greenfield, Acromag’s Business Development Manager. “The shorter, 10-inch length and low-profile fans allow the card to fit in a single slot and still provide adequate XMC cooling within a high-density computer chassis.”
One XMC socket interfaces up to eight serial I/O lanes to the carrier’s PCIe x8 edge connector. The other XMC socket routes to a pair of 4-lane serial ports for board-to-board connections that support up to five high-speed (5Gb/s) transmit/receive differential or LVDS pairs. A 64-pin XMC P4 rear I/O socket routes 32 LVDS I/O to a SCSI port for additional board-to-board communication.
Two integrated fans provide a constant airflow across the XMC module since most PCs cannot provide sufficient cooling to dissipate heat generated by large FPGA devices. The narrow fans do not encroach on the adjacent slot allowing users to fill all available PCIe expansion slots.
Acromag offers many compatible XMC FPGA modules with configurable logic elements for algorithm acceleration, DSP, communication, and adaptive computing functions. Typical applications include image processing, simulation, protocol conversion, signal intelligence, and in-circuit diagnostics.
Software development tools are available for VxWorks, Linux, and Windows environments. These function libraries provide example routines or DLL driver support with C source code to save time.
About Acromag
Founded in 1957, Acromag, Inc. designs and manufactures high-tech electronics. They are an international corporation headquartered near Detroit, Michigan with a global network of sales representatives and distributors. Acromag offers a complete line of embedded computing and I/O solutions including general purpose I/O boards, single-board computers, FPGA modules, embedded computers, COM Express products, mezzanine modules, wiring accessories, and software. Industries served include military, aerospace, manufacturing, transportation, utilities, and scientific research laboratories.
For more information about Acromag products, call Inside Sales at (248) 295-0310 or Marketing Communications at (248) 295-0866. The website is www.acromag.com.