High-Speed D/A Converter Voltage Waveform Output
Featured Product from Acromag, Inc.
Acromag announced today an addition to their PCIe-based AcroPack® Series. The AP225 offers a 12-bit D/A converter and the AP235 features a 16-bit D/A converter voltage waveform output model. These mPCIe (Mini PCI Express) based boards provide output signals to drive up to 16 devices. Each output channel has its own 12 or 16-bit digital-to-analog converter (DAC). The benefit of individual DACs is they are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. A 64K sample memory is shared between the sixteen channels for waveform storage on board. A down-facing plug-in 100 pin connector ensures a secure connection for the I/O without any cabling. These modules plug into AcroPack® PCIe, VPX, and XMC carriers in any combination for embedded applications running on Linux®, Windows®, or VxWorks® operating systems. AcroPack AP225 and AP235 modules start at less than $1,100 and carriers at $750.
Key Features & Benefits
- PCI Express Generation 1 interface
- Independent 12-bit D/A converters per channel
- Waveforms can be continuously output from onboard memory without host intervention
- DMA controller provides for streaming waveform data from host memory
- Mix countless I/O combinations in a single slot
- Per channel configurability of bipolar and unipolar output ranges
- Sample software and diagnostics
- Configurable FIFO sizes up to 64K samples offer flexible waveform lengths
- Built-in calibration coefficients
- Flexible trigger, operating modes, and memory allocation
- Independent selectable output ranges
- Outputs reset to 0 volts
- Internally stored calibration coefficients ensure accuracy.
- Synchronization of multiple modules using an external trigger
- Solid-down connector I/O interface