New 6U VPX Carrier Cards for PMC/XMC Modules
Featured Product from Acromag, Inc.
Acromag expands their OpenVPX™ carrier card selection with the addition of two new models that provide a simple and cost-effective solution for interfacing a PMC or XMC module to a VPX computer system. The VPX4820 and VPX4821 features two PMC or XMC slots with support for front or real panel I/O and delivers 25W of power to each site. Connect to the OpenVPX via the Expansion plane using model VPX4820 or use model VPX4821 to connect to the OpenVPX via the Data plane. These carrier cards route power and interface bus signals to a plug-in mezzanine module through the VPX card slot connector. The XMC site uses 8-lane PCIe bus Gen 2 interface enables rapid data throughput. The PMC site uses 32/64-bit, 33/66/133MHz PLX technology with a PCIe to PCI-X bridge. By inserting PMC or XMC industrial I/O and configurable FPGA modules from Acromag or other vendors on the carrier, developers can now leverage hundreds of available function modules currently unavailable in a VPX platform. Pricing starts at $2495 for an air-cooled version with a 0 to 70°C range. Conduction-cooled and REDI models are also available.
Designed and manufactured in the USA these carriers are ideal for high-performance industrial, defense, scientific research, and telephony systems requiring high-speed I/O. “A direct PCIe connection over the VPX backplane allows host processors access to a high-performance, low latency interconnect to the XMC and PMC modules on the carrier card. This carrier card provides great flexibility to system integrators to easily expand their OpenVPX-based systems,” states Joseph Primeau, Acromag’s sales and marketing director. The VPX4820 and VPX4821 support any standard IEEE-1386.1 module for great flexibility to address I/O signal processing tasks. Acromag offers dozens of compatible PMC modules to perform A/D, D/A, digital I/O, and serial communication functions. Re-configurable FPGA modules are also available in a PMC or XMC format with multi-lane serial interconnects for high-performance algorithm acceleration and adaptive computing applications.
The carrier card conforms to VPX VITA 46.0, 46.4 and 46.9 specifications and optionally VITA 48 for Ruggedized Enhanced Design Implementation (REDI). It is also compatible with a number of VITA 65 OpenVPX module/slot profiles. 64 I/O lines (P14, VITA 46.9) are supported via the P2 VPX connector. Front and rear-panel I/O access can be accommodated.
Acromag has designed and manufactured measurement and control products for more than 50 years. With a headquarters near Detroit, Michigan and a global network of sales representatives and distributors, Acromag products are sold worldwide. They offer a complete line of embedded I/O products including bus boards, mezzanine modules, wiring accessories, and software. Industries served include military, aerospace, manufacturing, transportation, utilities, and scientific research laboratories.
For more information about Acromag products, call the Inside Sales Department at (248) 295-0310 or Marketing Communications at (248) 295-0866. Send faxes to (248) 624-9234. You can also visit us online at www.acromag.com, e-mail solutions @acromag.com, or write Acromag at 30765 S. Wixom Rd., Wixom, MI 48393 USA.
# # #
August 11, 2014
Contacts: Sales - Inside Sales Department (e-mail: solutions @acromag.com)
Editorial – Karen Haldenwanger, Mktg. Manager (khaldenwanger @acromag.com)
All trademarks are the property of their respective owners.