flexible, high-density I/O w/ high-performance DMA
Featured Product from Acromag, Inc.
Acromag's New Multi-function I/O XMC Mezzanine Modules Feature A/D, D/A, and Digital I/O Channels to Conserve I/O SlotsThe XMC730 provides flexible, high-density I/O with high-performance DMA
to solve a variety of SWaP-challenges.
The DMA transfer support moves data between module memory this frees the CPU from the burden of moving data between Module memory and System memory over the PCIe bus. These boards are designed for commercial off-the shelf (COTS) applications providing an abundance of I/O options to save I/O slots.
- Perform Analog I/O, Digital I/O, and Counter/Timer Functions
- Three (3) Models Provide Front 68-Pin SCSI-2 I/O Connection or Rear P16 & P4 I/O Connectors
- Conduction-Cooled Versions Available with Boards Starting at Less than $1,800
- 16 Differential or 32 Single-Ended Analog Inputs & 8 Analog Output Channels
- 16 Bidirectional I/O Channels & 32-Bit Multi-Function Counter-Timers
- Acromag Offers C Libraries for VxWorks®, Linux®, and Windows DLL Driver Software
- Provide Generic Routines to Handle Reads, Writes, Interrupts
& Other Functions - Demonstration Programs Enable the Developer to Quickly Exercise
the I/O Modules Before Attaching the Routines to the Application Program - Diagnostic Tool Can Save Hours of Troubleshooting & Debugging
- Provide Generic Routines to Handle Reads, Writes, Interrupts
More Featured Products