Positive Pressure Turbo Blowers
Featured Product from Aerzen USA Corp.
TURBO BLOWERS
AERZEN is one of the world's leading high-speed turbo blower manufacturers. Since 1911, their top priority has been to build high-speed turbo blowers with reliability, energy efficiency, and low life-cycle costs in mind. While AERZEN turbo blowers have a significantly smaller physical footprint than conventional turbo blowers, they offer reliable performance and high efficiency.
MAGNET VS. AIR BEARING - AERZEN AIR FOIL BEARING: MORE THAN ONE STEP AHEAD!
Active magnetic bearing and air foil bearing technologies are both excellent solutions for high-speed applications, such as turbo blowers. They are virtually maintenance-free as they operate without lubrication while offering low friction. However, with decades of experience in high-speed turbo blower design and manufacturing, AERZEN believes in air foil-bearing technology as the most efficient and reliable of the two options.
SIMPLE AND EFFECTIVE:
Air as Bearing System AERZEN high-speed turbo blowers feature a simple yet effective construction and functional principle. Instead of oil or other lubricants, our high-speed turbo blowers use air in their bearing system to ensure increased reliability and help customers reduce their energy consumption and operating costs. The primary features of the AERZEN air bearing system include:
- A theoretical bearing lifetime of at least 80,000 operating hours
- High performance without extra features such as emergency bearing, electric control system, and auxiliary air foil bearings.
- Excellent operational reliability, even with voltage fluctuations and power failures
- Insensitive to pressure peaks and compressor (surge)
- Unlimited start/ stops per hour
Follow us on:
Aerzen Rental Machines
There are many reasons you may need to call AERZEN Rental Division: not just for maintenance and repair, but also to cover unexpected demand. AERZEN Rental Division can provide you with rental units and accessories, as well as individual solutions for research and development, operative leasing and contracting.
About Aerzen USA
Aerzen USA is a wholly-owned division of the German manufacturer, Aerzener Maschinenfabrik GmbH, and has been a recognized world leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com