Orifice Restrictors

Featured Product from Air Logic

Orifice Restrictors-Image

Features

  • Precision Molded Orifice
  • Miniature Size
  • Low Cost

The Orifice Restrictors are designed for use in pneumatic control circuits. They are available in eleven color-coded sizes from 0.004" to 0.040". The orifices are precision molded of polysulfone and are held to flow tolerances of +/- 4%.

The F-2815 Series Orifice Restrictors are for inline installation. They are available with straight ports for 1/16" I.D. tubing or with barbs for 1/16" or 1/8" I.D. tubing.

Specifications

Orifice Diameter: 0.004" to 0.040"
Maximum Supply: 100 PSI
Operating Temperatures: 40 degrees to 120 degrees F. (5 degrees to 48 degrees C.)
Recommended Filtration: 5 micron
Flow Tolerances: +/- 4%

Materials

Barbed Fitting: Polysulfone
Housing: Polysulfone
Orifice: Polysulfone

Port Connections

Straight-Ported for 1/16" I.D. tubing
B80: Barb for 1/16" I.D. tubing
B85: Barb for 1/8" I.D. tubing