Vertical Conveyorized Band Sealer
Featured Product from All Packaging Machinery Corporation
The ideal choice for products packaged in bags that can be sealed in an upright position. Non-trim models are perfect for stand-up pouches! Model VCBSDM-3/8 6x5 is a USDA-approved Rotary Band Sealer with lower support conveyor. Crank handle adjustment for quick sealing height changeover. Trim Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive.
Features:
• USDA approved Vertical Rotary Band Sealing System
with Lower Carry Synchronized Conveyor.
• Supplied with Lower Carry Belts and interfaced
Variable Speed Conveyor, 6” wide x 5’ long, with fully
adjustable stainless steel Guide Rails. Adjustable
height Sealing Assembly Floor Stand with crank
handle is now standard.
• This continuous band sealer will seal Polyethylene,
Polypropylene, Tyvek®, Foil, Nylon, Co-extrusions,
poly-laminates and poly-coated paper materials.
• Variable speeds up to 540 inches per minute (45 fpm)
with ultra-quiet gear motor. Faster versions available.
• Quality hermetic seals of 3/8” wide are standard; 1/4”
or 1/8” wide are available. Seals are made by the use
of special heavy duty wear-resistant laminated Teflon
bands.
• Digital Temperature Control with PID Autotune
maintains consistent heat and assures consistently
hermetic seals.
• Unit is designed with 5” long heating zone and 5” long
cooling zone for greater flexibility in product sealing of
difficult materials with temperatures up to 450 degrees
Fahrenheit.
• Hard Chrome plated sealing bars followed by Nickel
plated cooling bars allow for maximum wear
resistance.
• Electrical 110 VAC 10 amps/ 60 Cycle.
No compressed air required.
• Optional Roller In-feed Conveyor for easy
product loading is available upon request.
• Optional Casters for easy positioning are available
upon request.
• Optional Embossing Coder for
product marking is available upon request.