Tabletop Validatable Band Sealer
Featured Product from All Packaging Machinery Corporation
Validatable Tabletop Model
Designed for lightweight products and smaller pouches. Topstop guide is an available option to assist with seal alignment.
Features:
- Tabletop high speed validatable rotary band sealer.
- Unit is designed with 10" long heating zone, and 10" long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees +/-2 degrees Fahrenheit.
- Temperature, speed control and cooling bar pressure can be validated.
- Extra sealing capacity allows speeds up to 60' per minute with constant secure seals of 3/8" or 1/4" wide.
- Designed to seal Tyvek/Polymylar, Nylon, Polyethylene, Polypropylene, Laminates,Kraft, Foil and other heat sealable bags.
- Seals are achieved through the use of special heavy duty wear-resistant laminated teflon bands.
- Quad digital temperature controls maintain consistent heat and assures quality hermetic seals. Heat is generated from rear and front heaters or one set only as required using a simple on/off switch. Individual heating assemblies can be regulated due to Quad controls.
- Easy quick changeover and cleaning of the Teflon Bands due to instant pressure release on bands placed in an open position. Uniform pressure on all sealing and cooling surfaces creates consistent quality validatable seals. Gauges are easy to read and highly visible.
- Constructed from anodized aluminum and stainless steel. Hard Chrome plated sealing assemblies reduces wear.
- Dual Element Thermocouple: Each thermocouple has two junctions one for the temperature controller and one for temperature verification, ports supplied.
- Requires clean compressed air, 110V, 1 Phase, 60 Cycle.
- Single line embosing code available.
More Featured Products