Vertical Band Sealer Model VBS 3/8
Featured Product from All Packaging Machinery Corporation
Vertical Band Sealer mounted on adjustable height stand renders a 3/8” wide hermetic seal without a trim. Great for lightweight products or placement over your existing conveyor. Trim models also available.
Features:
- Materials: PE, PP, Kraft/PE, Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military Specs, Nylon
- 3/8" wide hermetic seal
- Designed on 4 foot tall post for hand loading or placement over your existing conveyor 1" wide heavy duty teflon coated fiberglass sealing bands
- Speeds up to 45 feet per minute with ultra quiet DC gear motor
- Digital precise temperature controller maintains heat up to 450 degrees +/2 degrees
- Chrome plated sealing assembly followed by cooling section
- No compressed air required, 110 V , 1 phase, 60 cycle
- Stainless Steel shafting throughout
- Smokeless and Odorless sealing
- Vertical Model VBS 3/8 available with 3/8" wide seal - without trim
- Unit designed with all stainless steel covers
- Designed to carry up to 1 pound or more depending on bag and product
- Constructed of stainless steel and anodized aluminum
- Embossing coder available as an option
More Featured Products