Advanced Sealing for Shrink-Film Packaging
Featured Product from All Packaging Machinery Corporation
HCBS-1/8CT 12"x8'
The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as Polyethylene, Polymylar, Polypropylene, Coextrusions and Polylaminates.
Features:
- Heavy duty unit constructed with stainless steel shafting and chrome plated sealing assembly
- Operates on 110Volt , 1 phase , 60 cycle
- Conveyor belt widths up to 4' and lengths up to 50'
- Creates a trimmed secure seal Adjustable speeds up to 100' per minute
- Vacuum removal trim system with scrap accumulator
- Digital read out microprocessor controller provides precise temperature control
- Smokeless and odorless sealing
Temperature control up to 450+/-2 degrees - USDA approved
- 1/8" wide final seal & trim
Horizontal band sealers
Horizontal band sealers are the ideal choice for products packaged in bags that lay flat (like tortillas) or are placed on a slight angle (like ravioli) to be sealed. All models of the horizontal conveyorized rotary band sealing system are manufactured to fit your specific application requirements for production rates. In addition, the horizontal sealing head can be mounted on a rolling stand and placed up to an existing variable speed conveyor.
All Packaging Machinery Corporation
All Packaging Machinery Corporation was established in 1945, known then as Errich International Machinery. In 1982 Errich became All Packaging Machinery Corporation and moved to its present headquarters in Ronkonkoma, New York. APM has been serving the Packaging Industry for over 70 years. APM prides itself in the fact that its machines are designed for durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date.
Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film.
Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of Food items, Garments, Plastic Parts, Stationery, Bakery, Toys, Pet Products, Decorative, Mailroom, Automotive, Medical Devices, Candy, etc.
APM maintains a complete in-house Engineering Staff and an in-house Service Department to advise mechanics regarding maintenance of machinery or repairs. Replacement parts are in stock and can be shipped within the same day for overnight delivery.