HBS-1/8TX Horizontal Rotary Band Sealer
Featured Product from All Packaging Machinery Corporation
HBS-1/8TX
USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer.
Features:
- Designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Mailroom, Electronics, Jewelry, Mailroom, Parts Kits and many more!
- Mounted horizontally with crank adjustable height control stand, easily mates with your existing conveyor. Permanent magnet DC variable speed gearmotor allows for sealer/conveyor synchronization.
- Also available with integrated conveyor systems for a complete turnkey horizontal sealing system.
- Designed to seal materials: Nylon, Polyethylene, Polypropylene, Laminates, Tyvek/Polyester and Foil.
- Unit is designed with 5 long heating zone and 5 long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees Fahrenheit.
- Sealing capacity allows variable speeds up to 100 feet per minute with constant secure seals of 1/8 or 1/4 wide with bag top trimmer.
- Seals are achieved through the use of special heavy duty wear-resistant laminated Teflon bands.
- Hard Chrome plated sealing bars followed by Nickel plated cooling bars allow for maximum wear resistance.
- Digital Temperature Control maintains consistent heat and assures quality hermetic seals.
- Optional Single Line Embossing Code is available upon request.
- No compressed air required.
- Electrical 110 VAC 10 amps/ 60 Cycle.
Horizontal band sealers
Horizontal band sealers are the ideal choice for products packaged in bags that lay flat (like tortillas) or are placed on a slight angle (like ravioli) to be sealed. All models of the horizontal conveyorized rotary band sealing system are manufactured to fit your specific application requirements for production rates. In addition, the horizontal sealing head can be mounted on a rolling stand and placed up to an existing variable speed conveyor.
All Packaging Machinery Corporation
All Packaging Machinery Corporation was established in 1945, known then as Errich International Machinery. In 1982 Errich became All Packaging Machinery Corporation and moved to its present headquarters in Ronkonkoma, New York. APM has been serving the Packaging Industry for over 70 years. APM prides itself in the fact that its machines are designed for durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date.
Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available.
Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of Food items, Garments, Plastic Parts, Stationery, Bakery, Toys, Pet Products, Decorative, Mailroom, Automotive, Medical Devices, Candy, etc.
APM maintains a complete in-house Engineering Staff and an in-house Service Department to advise mechanics regarding maintenance of machinery or repairs. Replacement parts are in stock and can be shipped within the same day for overnight delivery.