HDMI Displays - Industrial Controls, POS & Medical
Featured Product from All Shore Industries
Easily Programmable HDMI Displays for Industrial Controls, POS and Medical Equipment
ASI is expanding our product line of HDMI displays, with and without touch panels. Good choice for industrial controls, smart appliances, security devices, ticketing and information systems, medical devices, and more.
In addition to our 7” HDMI, we are adding a 10.1” module.
PART # |
RESOLUTION |
A.A. |
OUTLINE SIZE |
CR |
|
TOUCH |
VIEWING DIRECTION |
800x480 |
154.08x85.92 |
164.90x99.80x17.60 |
500 |
420 |
No |
12:00 |
|
800x480 |
154.08x85.92 |
164.90x99.80x18.90 |
500 |
340 |
CTP |
12:00 |
|
1024x600 |
154.21x85.92 |
164.90x100.0x15.60 |
800 |
400 |
No |
ALL |
|
1024x600 |
154.21x85.92 |
164.90x100.0x17.60 |
800 |
340 |
CTP |
ALL |
|
1024x800 |
216.96 x 135.60 |
240.00 x 165.00 x 20.90 |
900 |
850 |
CTP |
ALL |
Please check our website from time to time for updates on for additional HDMI displays.
All Shore Industries offers many displays suitable for vehicle aftermarket, medical, communications as well as a variety of household appliances and consumer electronics. Visit our website https://www.allshore.com/Displays where you can browse and select the type of display most suitable for your product. We also offer complete custom-made displays to the client’s specification. Need help in selecting displays? Contact us with any questions.