Features and Benefits
- Meets a wide range of regional and industry needs with 4-pin mini, 5-pin mini and L-coded power variants
- Reduces installation footprint with up to 8 IO-Link channels, 12 digital inputs and 16 outputs
- Provides better visibility with well-positioned light-emitting diode (LED) for block and/or channel level diagnostics, which can help reduce machine downtime
- Offers rating up to IP69K for On-Machine use
- Eases setup and commissioning in an intuitive Logix environment
- Provides a highly integrated IO-Link distributed I/O solution for ControlLogix® 5580, CompactLogix™ 5380 and CompactLogix 5480 controllers
- Works with Studio 5000 Logix Designer® application version 35 or later
- Provides efficient installation and replacement via plug and play
- Offers flexible mounting installation
ArmorBlock 5000 I/O IO-Link master
- Eases configuration with common tag structure and configuration workflow
- Offers four IO-Link Class A and four IO-Link Class B ports
- Drives Class B output device up to 2A with an isolated high current output channel
- Supports IO-Link protocol 1.1.3