BALL BEARINGS FOR TURBOMOLECULAR PUMPS

Featured Product from Alpine Bearing, Inc.

BALL BEARINGS FOR TURBOMOLECULAR PUMPS-Image

TURBOMOLECULAR PUMP BEARINGS: EXTREME BEARINGS FOR EXTREME MACHINES
Turbomolecular pumps, or turbo pumps, are serious business. Their rotors spin at incredible speeds, sucking powerfully enough to create a high vacuum. Whether your turbomolecular pump generates vacuums to run an electron microscope or enable thin film deposition for computer chips or solar panels, you’ll need specialized, super-high-quality bearings to run it safely and consistently. Only the best will do. And when a bearing fails, you’ll need to replace it in a hurry before a stalled pump affects your research or your bottom line. Luckily, Alpine Bearing has teamed up with the world’s best bearing manufacturers to develop replacement bearings for both ball bearing and magnetic levitation (maglev) turbo molecular pumps.

BALL BEARINGS FOR TURBOMOLECULAR PUMPS
A good turbo pump ball bearing works quietly and quickly, letting your turbomolecular pump start almost the instant it’s turned on. Since turbomolecular pump rotors spin at between 24,000 and 90,000 RPM, their bearings must tolerate enormous physical forces and heat buildup from friction. They must be extremely stable in multiple directions, so their high speed doesn’t cause mechanical problems or tear them apart. They may also need to resist corrosive or hazardous gases. Some of these pumps, working in nuclear fusion research, even handle radioactive gases like tritium!

Only the highest quality ball bearings can handle the rigors of a turbomolecular pump. Alpine has multiple options in stock. Check out our inventory of turbo pump ball bearings. If you don’t see your pump model or size listed, contact one of our sales engineers  We’re constantly sourcing new bearing sizes.

HYBRID CERAMIC/MAGNETIC BEARINGS
Steel balls can only withstand so much speed and friction, and some turbomolecular pumps move gases that can contaminate bearing lubricants. For more demanding pumping scenarios, hybrid ceramic ball/magnetic levitation (maglev) bearings offer an alternative. Both ceramic balls and magnetic bearings can tolerate more speed and heat than steel. Magnetic bearings create almost no friction because of their levitating design, allowing them to last a long time with minimal maintenance. In a hybrid bearing for a turbomolecular pump, a lightweight ceramic bearing sits outside the high vacuum, where its lubricant is safer from contamination. The magnetic bearing is inside the high vacuum. It holds a safety bearing which stabilizes the shaft during radial shocks, keeping most vibration from reaching the pump’s housing.

During a power failure, the magnetic bearing stays active for several minutes as the pump’s rotational momentum provides power. If the power stays off, the safety bearing will slowly stop the pump’s rotors, helping prevent damage.

Follow Us Online:

 

BRANDS WE CARRY

Check out Alpine Bearings New Line Card

Alpine Bearing Earns ISO 9001 Proving Quality and Service Matter 
High standards in product quality, customer service, and innovation are essential in the aerospace world. Our huge warehouse full of bearings means you'll get same-day shipping on most orders.

Click Here to Download Our Product Catalog Today 

We Make The World Spin
Premium Quality Bearings Produced by the Industry’s Leading Manufacturers.
Since 1957, Alpine Bearing has sought the industry’s leading manufacturers to ensure the delivery of high quality bearings to OEMs, distributors, rebuilders, and individuals. We specialize in miniature and instrument, Thin section, spindle, Thinex and torque tube, stainless, chrome, radial, angular contact, and ball screw support bearings of all precisions. With thousands of bearings in stock, same day shipping is available on most products.

Alpine Bearing has a Class 10,000 clean room and as a certified re-lubrication facility for New Hampshire Ball Bearing (NHBB) & Nippon Miniature Bearing (NMB), we can customize our bearings to suit your needs. Bearings can also be re-packaged for optimum protection.

Offering bearing re-lubrication services
Alpine Bearing’s re-lubrication center is a class 10,000 clean room with Class 100 laminar bench work stations certified to Federal Standard 209E. We are a certified re-lubrication facility for New Hampshire Ball Bearing (NHBB) & Nippon Miniature Bearing (NMB). We can customize bearings to suit your needs. We also re-package bearings for optimum protection.