Multi-Phase Programmable Power Sources
Featured Product from Amp-Line Corp.
Amp-Line, Our phase angle adjustable multi-channel programmable power sources are either constant current mode or constant voltage mode power sources. They are equipped with functions to adjust the output amplitudes, output frequencies, output phases, output enabled/disabled, open/closed loop control through PC via either RS232 or IEEE-488.2 interfaces.
They are especially useful for applications which require accurate phase adjustments and for applications which require external feedback for further voltage and current regulations. These multi-channel programmable power sources are widely used in military research, aircraft manufacturing and industrial testing environments.
More Featured Products