Announcements
Amphenol Communication Solutions extends its high-speed cable product portfolio range for next-generation enterprise server and storage equipment
(read more)SPECIAL HERMAPHRODITIC CONNECTOR FOR MULTI-ANGLE WTB ORIENTATIONS
(read more)MODULAR, RELIABLE, AND COMPACT SOLUTION
(read more)PRECISE AND DURABLE IDC CONNECTION WITH DUPLEX PLATING AND DUAL POLARIZATION
(read more)Minitek® is FCI Basics brand for board to board and wire/cable to board connectors in 2.00mm pitch. It is a fully modular system enabling all types of connections between PCBs, wires and flat cables. Its 2mm spacing allows up to 38% space saving compared to traditional modular systems
- Vertical and horizontal configurations
- Single and double row<.../li>
Amphenol's 3.5mm diameter miniature jack connector is a family of connectors used for analog signals, primarily audio.
Available in 3 to 5 contacts, the connector comes with innovative contact design for robustness and high mating cycles. The miniature jack connector is designed with Surface Mount (SMT) termination.
Amphenol's 3.5mm diameter miniature jack connector is a fa...
(read more)COST EFFICIENT, HIGH PERFORMANCE, PLUG AND PLAY INTERCONNECT SOLUTIONS
(read more)Extended Height 12G SCA2 Fiber Channel Receptacle 40 Position, SMT, Lead-Free
(read more)Extended Height 12G SCA2 Fiber Channel Receptacle 40 Position, SMT, Lead-Free, with pickup cap
(read more)Extended Height eSCA2 Fiber Channel Receptacle 40 Position, SMT, Lead-Free, without dustcover
(read more)Skip to the end of the images gallery Click Image to Enlarge Skip to the beginning of the images gallery OVERVIEW DESCRIPTION Extended Height eSCA2 Fiber Channel Receptacle 40 Position, SMT, Lead-Free, without dustcover, with pickup cap
(read more)XFP is a 30 position 0.8 mm pitch SMT receptacle designed to support 10 Gigabit Fibre Channel and Gigabit Ethernet with the ability to extend performance to 14 Gbps. It is constructed from a metal frame and the cage assembly is to be bezel-mounted to an I/O panel with compliant pins for pressing onto the host PCB. Its single row cage configuration requires less space and is a cost optimi...
(read more)Amphenol's ExtremePort™ SFP+ interconnect system is comprised of a 20-position hot swappable I/O connector enclosed in a metal cage mounted to a host PCB. It supports up to 56Gb/s PAM4 aggregate bandwidth with a backward compatibility for next generation Ethernet and Fibre Channel applications. ExtremePort™ SFP+ connector shares the same unique mating interface and EMI cage d...
(read more)Amphenol's ExtremePort™ SFP112G interconnect system is comprised of a 20-position hot swappable I/O connector enclosed in a metal cage mounted to a host PCB. It supports up to 112Gb/s PAM4 aggregate bandwidth with a backward compatibility for next generation Ethernet and Fibre Channel applications. The ExtremePort™ SFP112G connector shares the same unique mating interface and...
(read more)Amphenol's QSFP DD interconnect system is comprised of a 76 position, 0.8mm pitch connector built for use in high speed serial applications. Each port supports up to 400Gb/s in aggregate over an 8 x 50Gb/s electrical interface. The cage and connector design provides backwards compatibility to QSFP28 modules which can be inserted into a QSFP DD port and connected to 4 of the 8 electrical...
(read more)HIGH SPEED HARDMETRIC CONNECTOR FOR STORAGE BRIDGE BAY ARCHITECTURE
(read more)The CXP connector comes in a one-piece Press-Fit assembly that provides a one-step placement to the board to accommodate single, ganged or stacked connector configurations in extremely high-density requirements. The CXP system has twelve channels for up to 20 Gbps, resulting in 240 Gbps of total bandwidth. This allows our CXP to go beyond the 100 Gigabit Ethernet IEEE 802.3ba and the Inf...
(read more)Amphenol's ExtremePort™ QSFP DD 112G interconnect system is comprised of a 76 position, 0.8mm pitch connector built for use in high-speed serial applications. Each port supports up to 800Gb/s in aggregate over an 8 x 112Gb/s electrical interface. The cage and connector design provides backwards compatibility to QSFP56 modules which can be inserted into a QSFP DD port and connected...
(read more)14.025GB/S TRANSCEIVERS DESIGNED FOR MULTIMODE TRANSMISSION OVER FIBRE CHANNEL
(read more)The Mini-SAS external I/O connector system consists of a die-cast metal cage and a Compact Multi-Lane SMT connector. It supports Fiber Channel and InfiniBand standards, making it the perfect solution to the ever-growing demand of high-speed mass storage systems, servers, and storage area networks. Providing four serial send/receive channels per port, this connector system provides signal...
(read more)Amphenol's SFP product family supports applications for up to 6 Gbps per channel. The connector accepts multiple transceivers per INF-8074i and combines, transmits, and receives functions in a low cost, compact format. The assemblies are designed to maximize valuable space on the PCB. The cages have a two-piece construction with enhanced transceiver mating tabs available in a Press-Fit v...
(read more)DALI INTERFACE CONNECTORS FOR INDOOR LUMINAIRES
(read more)DIMMING RECEPTACLES, CAPS AND GASKETS, FOR ROADWAY AND OUTDOOR LIGHTING
(read more)SINGLE PIECE FLEXIBLE SOLUTION FOR PERMANENT WIRE-TO-BOARD APPLICATIONS
(read more)NEXT GENERATION IEC 63171-6 COMPLIANT INDUSTRIAL ETHERNET CONNECTORS
(read more)IP67 SEALED WATERPROOF WIRE-TO-WIRE AND WIRE-TO-BOARD/PANEL CONNECTORS & CABLES
(read more)ix Industrial™: Next Generation Industrial IoT Connectivity
ix Industrial™ connectors enable IoT connectivity for Ethernet and other Industrial protocols through all levels of an operation from the Enterprise/Cloud to the sensors/actuators at the factory floor.
OCP 48V COMPATIBLE POWER CABLE ASSEMBLY FOR OPEN COMPUTE IT GEAR POWER DISTRIBUTION ARCHITECTURE Amphenol's OCP 48V compliant Barklip® BK150 power cable assemblies are designed to meet OCP V3 IT Gear power distribution architecture standards and provide a convenient method of distributing up to 150A per contact between busbars, cables, and circuit boards.
(read more)OCP 48V COMPATIBLE POWER CABLE ASSEMBLY FOR OPEN COMPUTE POWER DISTRIBUTION ARCHITECTURE Amphenol's OCP 48V compliant Barklip® BK500 IO power cable assemblies are designed to meet OCP V3 power distribution architecture standards and provide a convenient method of distributing up to 500A per contact between busbars, cables, and circuit boards.
(read more)FLEXIBLE SOLUTION FOR HIGH-SPEED APPLICATIONS
Amphenol's FCI Basics BergStak HS™ connector family is known for its fast data transmission, high signal quality, and time-proven reliability under extended periods of application.
(read more)COMPACT, BLIND MATING, SUPER SPEED UP TO 20GB/S
USB Type C is the future of the USB technology providing multifunction, single cable solution for Data, Power, Audio and Video.
(read more)HIGH SPEED CONSUMER AUDIO AND VIDEO INTERFACE
FCI Basics HDMI™ (High-Definition Multimedia Interface) is smaller, user-friendly version of DVI for high definition audio-video transfer in consumer entertainment devices. Backward-compatible with DVI, the connector system supports uncompressed video and audio data transmission at 5Gb/s along a single cable.
(read more)HIGH PERFORMANCE DIGITAL AUDIO/VIDEO INTERCONNECT SOLUTION
Amphenol DisplayPort connector system is a scalable solution that transmits 1, 2 or 4 lanes of High-Definition video at 2.7Gb/s per lane up to a maximum of 10.8Gb/s.
(read more)HIGH PERFORMANCE DIGITAL AUDIO/VIDEO INTERCONNECT SOLUTION
Amphenol HDMI supports standard or high-definition video, plus multi-channel digital audio on a connector.
(read more)COMPLIES TO NEW INTERFACE STANDARD JEDEC SO-023D AND JEDEC SO-023
(read more)