Cavity Duplexers
Featured Product from Anatech Electronics, Inc.
Cavity Duplexers
AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other response types such as Butterworth and elliptic are also used depending on the performance. They range in length from 1.5 to more than 10 in. depending on the insertion loss, power handling, and center frequency requirements. The duplexers are available in surface mount, connectorized, PC mount, drop-in, as well as special con?gurations speci?ed by the requirements.
Duplexers & Diplexers
Anatech Electronics offers Duplexers and Diplexers in different technologies, from cavity duplexers, LC diplexers and duplexers, Ceramic duplexers, and SAW duplexers. Each technology has its advantages and disadvantages ranging from the frequency range, to power handling, size, and other parameters that are better discussed in our technical write-up on various filters and their advantages and disadvantages in Filter Design Guide.
The terminology Duplexers and Diplexers has been fuzzy since the advent of wireless communication, For the purpose of discussion a Duplexer is when two band pass filters are duplexed, meaning one common input, and two output (reverse is also correct , two inputs and one output). Usually the Duplexer will duplex a receiving and transmitting signal using two band pass filters, one common input (or output), and two outputs (or inputs), and is a three port device. A diplexer will refer to a duplexed High pass and low pass where a broadband transmit and receive is necessary, it is also a three port device with a common input and two outputs.
Our Standard Duplexers and Diplexers come from the many designs specifically manufactures per our customer’s requirements, and well as designs that were market driven. Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial standard wireless bands. Anatech Electronics can semi customize its existing standard duplexers, and Diplexers, shifting the center frequencies, changing connectors, and modifying the performance where possible to better meet the wanted requirements. Anatech Electronics can provide custom solution to all your Duplexers and Diplexers needs.
Anatech Electronics, Manufacturer of RF filters and RF products
Anatech Electronics, Inc., is a privately-held, ISO 9001:2015-certified company founded in 1990 that focuses on the design and manufacturing of RF and microwave filters and related products. Our broad array of products are employed in commercial, aerospace and defense, and industrial applications throughout the world. We specialize in rapidly responding to customer needs and creating cost-effective solutions to meet them. In addition to its custom products, Anatech Electronics has an extensive Standard product database listing with the ability to request a quote as well as purchase products after a proposal is sent.
Product focus
AEI products include band pass, low pass, high pass, and band stop / Notch filters, duplexers & diplexers, and triplexers, in lumped element (LC), ceramic, cavity, crystal, SAW, and helical configurations. Response types include Chebyshev, Butterworth, elliptic, Gaussian, flat group delay, and proprietary designs that combine classic topologies to produce an optimized solution. AEI also manufactures power dividers, directional couplers, circulators, terminations, cable assemblies, and antennas.