PFLOW5002 Mass Flow Sensor
Featured Product from Angst+Pfister Sensors and Power
The PFLOW5002 / PFLOWC5002 series of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. They are available in standard or manifold configuration for the mechanical connections. Additionally, it is compatible to Axetris Massflow Controller / Flow Sensor.
Flow range: 0.05...20 SLPM
Accuracy: ±1% of reading or ±0.2% full-scale, whichever is higher
Humidity range: 0-95% non-condensing
Output options: Linear 0.5 to 4.5 VDC, RS232, RS485, Modbus
More Featured Products