Gauge Surface Mount Pressure Sensor
Featured Product from Angst+Pfister Sensors and Power
FGM-3 or 6 Surface Mount Package (3 mm or 6 mm tube length), best used directly attached to manifold and sealed with an O Ring.
Features
- Low cost, high reliability
- Small, Surface Mount Sensors Ideal for Direct Connect to Manifold
- Easy to mount on PCB
- Measures positive pressure and vacuum
- Rated pressure: 13.79 to 827.4 kPa
- Pressure type: Gauge pressure
- Pressure media: Non-corrosive gas
- Supply current (constant current): 1.5mA
- Output voltage: 60 to 140 mV
- Measuring pressure range: 48.26 kPa (Gauge pressure)
Typical Uses
- Industrial instrumentation
- Flow measurements
- HVAC applications
- Non-invasive blood pressure monitor
- Medical devices
- Pneumatic devices
- Pressure switches
- Vacuum cleaners
More Featured Products