Mini Pressure Transducer Has Media Compatibility
Featured Product from Angst+Pfister Sensors and Power
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS isolated. The sensor is configured with excellent media compatibility in its class of board-mount. Multi-order compensation for correction of offset, sensitivity, thermal errors and nonlinearity are accomplished in factory via an internal DSP running a correction algorithm with calibration coefficients stored in on-chip EEPROM. A variety of output configuration, including resolution, sampling rate, output interface are available to provide simple and ready- to-use solution for a wide rage of application. Multiple chosen for pneumatic interface are suitable for system integration. Multiple choice for gas or fluid interface are available upon request.
Pressure ranges from 0-1 bar to 0-7 bar in gauge or absolute with a digital or analog output.
A starter kit is also available! The 89 series pressure sensor starter kit is composed of an Arduino Nano board, a PCB, an 89 series I2C sensor and Arduino-Code. The sensor is pre-soldered to the PCB, which in turn can easily be attached to the Arduino board. The code provided with the kit allows a quick understanding of the communication with the sensor. The manual allows for the kit to be installed easily and quickly.