APB2 Barbed Pressure Sensor for Medical Devices
Featured Product from Angst+Pfister Sensors and Power
The APB2 is a barbed pressure sesor with various calibration ranges from 0 - 0.25 bar to 0 - 12 bar in either a gauge or vacuum configuration. This sensor is temperature-compensated with a calibrated analog output. High accuracy 0.5%FS available on request!
Measuring range
0 to 0.25...12 bar
0 to 0.25...12 bar
Pressure type
Gauge, Vacuum
Gauge, Vacuum
Output type
Analogu
Analogu
Accuracy [%]
0.5 FS
0.5 FS
Supply voltage [V]
3, 3.3, 5
3, 3.3, 5
Temp. range [C°]
-40 to +125
-40 to +125
Temperature compensation
Yes
Yes
Mounting style
THT
THT
Pressure port
Axial port, barbed
Axial port, barbed
More Featured Products