Radio Communication Test Station MT8000A
Featured Product from Anritsu Company
The MT8000A test platform is a one-stop solution for comprehensive 5G device testing. It supports both Frequency Range 1 (FR1) up to 7.125 GHz, including the popular n41 band, and millimeter-wave bands used in Frequency Range 2 (FR2). This allows for testing devices across the entire spectrum of 5G deployments.
One of the key strengths of the MT8000A is its 5G base station emulation function. This function eliminates the need for a separate base station and enables the MT8000A to simulate real-world network conditions. This allows for testing of features like call connections, handovers, and network behavior under various scenarios.
Beyond base station emulation, the MT8000A offers a wide range of testing capabilities:
RF Measurements: The platform can perform comprehensive RF measurements on 5G devices, including power, frequency, modulation accuracy, and receiver sensitivity. These measurements ensure that devices comply with 5G standards and deliver optimal performance.
Protocol Testing: The MT8000A can verify the proper functioning of 5G protocols, ensuring devices can communicate effectively with 5G networks.
Application Testing: The platform supports various application tests, including data throughput measurements, handover tests, and network behavior testing under normal and abnormal conditions. These tests provide insights into how devices perform in real-world use cases.
The MT8000A is designed for flexibility and scalability. Its modular architecture allows users to configure the platform to meet their specific testing needs. The system currently supports 4x4 MIMO and 8 Carrier Aggregation (CA) for Enhanced Mobile Broadband (eMBB) applications. Additionally, its modular design anticipates future 5G requirements, such as Ultra-Reliable and Low Latency Communications (uRLLC) and massive Machine Type Communications (mMTC).
Another valuable feature of the MT8000A is its compatibility with existing LTE test environments. Anritsu, the manufacturer of the MT8000A, offers industry-leading LTE test platforms. The MT8000A can seamlessly integrate with these existing platforms, allowing users to leverage their existing test assets and expertise for 5G testing.
The MT8000A also supports Dynamic Spectrum Sharing (DSS), a technology that allows for intelligent allocation of spectrum between 4G and 5G networks. This ensures efficient use of spectrum resources and a smoother transition from 4G to 5G.
In conclusion, the MT8000A test platform is a powerful and versatile solution for 5G device testing. It offers comprehensive testing capabilities, a modular design, compatibility with existing LTE test environments, and support for Dynamic Spectrum Sharing. With its ability to test across the entire range of 5G deployments, the MT8000A is a valuable tool for developers, manufacturers, and network operators who need to ensure the reliability and performance of 5G devices