Site Master™ Handheld CAA + SPA MS208xA
Featured Product from Anritsu Company
The Anritsu Site Master is more than just a tool, it's a testament to our commitment to your industry. It's a fusion of cutting-edge technology, customer-driven innovation, and decades of expertise in test and measurement solutions. This versatile instrument seamlessly integrates cable and antenna analysis with spectrum analysis and monitoring functionalities, providing a comprehensive testing solution tailored to the unique needs of professionals in telecommunications, broadcasting, aerospace, defense, and more. It's your one-stop solution for a wide range of applications, including Distributed Antenna Systems (DAS), satellite monitoring, interference analysis, and installation and maintenance tasks.
Cable and Antenna Analyzer Highlights
The MS2085A model is a 5 kHz to 4.6 GHz cable antenna analyzer that weighs less than 7 lbs. and features a durable IK08 10-inch touch screen. Key features include:
• Built-in PDF/HTML report generation: Simplifies documentation and reporting.
• Cable list management: Allows adding, editing, importing, and exporting cable lists directly from the instrument.
• TDR measurements: Provides precise fault location and analysis.
• Fast sweep speed: 350 µs per data point in fast sweep mode.
• High data point resolution: Supports up to 10,049 data points for detailed analysis.
Spectrum and Interference Analyzer Highlights
The MS2089A model offers two configurations:
1. 5 kHz to 4 GHz cable antenna analyzer with a 9 kHz to 4 GHz spectrum analyzer.
2. 5 kHz to 6 GHz cable antenna analyzer with a 9 kHz to 6 GHz spectrum analyzer.
Weighing less than 8.5 lbs and featuring the same IK08 10-inch touch screen, the MS2089A includes:
• IQ capture/Streaming: Enables detailed signal analysis and monitoring.
• Real-Time Spectrum Analyzer (RTSA): Provides instantaneous spectrum visibility for interference detection and analysis.
• LTE FDD/TDD Analyzer: Facilitates testing and analysis of LTE networks.
• 5GNR FR1 Analyzer: Supports testing and analysis of 5G NR networks.
The Next Generation Anritsu Site Master, including the MS2085A and MS2089A models, offers robust, portable, and comprehensive testing solutions for a variety of industries. Its integration of cable and antenna analysis with advanced spectrum analysis makes it an indispensable tool for professionals focused on ensuring the performance and reliability of communication systems.