Handheld Field Master™ MS2080A

Featured Product from Anritsu Company

More Info Email Supplier Request a Quote

The MS2080A builds on Anritsu’s pioneering history of developing reliable and dependable instruments for the world’s most demanding RF measurements in the toughest environments. Weighing less than 9 pounds (4 kg), the MS2080A is small, compact, and easy to carry.

When hunting for interfering RF signals in the field, MS2080A offers a wide range of features to identify and locate the source. A fast sweep speed of 45 GHz/s coupled with AM/FM demod and RF source geolocation help pinpoint the position of interfering signals fast. The optional real-time spectrum analyzer captures even the shortest of bursted or TDD signals. 

LTE and 5G base station measurement options support operators and contractors perform the essential measurements when installing or optimizing the network.

For use on the bench, the hard case with rubberized easy grip bumpers and integrated kick stand makes the MS2080A an ideal instrument for general purpose lab measurements where portability and space are at a premium.