Handheld Field Master Pro™ MS2090A
Featured Product from Anritsu Company
Anritsu’s Field Master Pro MS2090A real time spectrum analyzer delivers performance never previously available in a compact, handheld instrument. With continuous frequency coverage from 9 kHz to 54 GHz, the Field Master Pro MS2090A is specifically designed to meet the test challenges of a full range of other wireless technologies in use today, including: 5G, LTE, wireless backhaul, aerospace/defense, satellite systems, and radar.
The Field Master Pro MS2090A delivers the highest levels of RF performance available in a handheld, touchscreen spectrum analyzer, with a displayed average noise level (DANL) of -164 dBm and Third Order Intercept (TOI) of +20 dBm (typical). This makes measurements such as spectrum clearing, radio alignment, harmonic, and distortion even more accurate than previously possible. For modulation measurements on digital systems, 110 MHz modulation bandwidth coupled with best-in-class phase noise performance maximizes measurement precision, while ±0.5 dB typical amplitude accuracy provides confidence when testing transmitter power and spurious.
Ruggedized for field use, all versions provide a comprehensive range of features to speed and simplify measurement, as well as enhance usability. RTSA spans of 22 MHz to 110 MHz (option dependent) provide capability for cellular interference monitoring to full ISM band signal analysis. In addition to being a full span swept tuned spectrum analyzer, all versions include a spectrogram display that helps monitor the RF spectrum for intermittent or interfering signals. Integrated channel power and occupied bandwidth measurements simplify the measuring and characterizing of common radio transmission.