Remote Spectrum Monitor MS27100A
Featured Product from Anritsu Company
The Anritsu MS27100A Remote Spectrum Monitor, equipped with IQ Signal Master™, delivers precise real-time spectrum analysis and advanced signal monitoring across a 9 kHz to 6 GHz frequency range. This robust system detects, analyzes, and manages RF signals in complex environments, ensuring accurate and reliable spectrum management.
IQ Signal Master™
The IQ Signal Master™ enhances the MS27100A by adding advanced IQ data capture and analysis capabilities. This allows for detailed examination of signal characteristics, including modulation and interference analysis, which are essential for identifying and troubleshooting complex signal issues.
Key Features
• Wide Frequency Range: Covers 9 kHz to 6 GHz, suitable for various applications.
• High Dynamic Range: Ensures detection of weak signals in the presence of strong interference.
• Fast Sweep Speeds: Enables rapid identification and analysis of RF signals.
• User-Friendly Interface: Simplifies operation with intuitive controls and automated functions.
• Versatile Connectivity: Ethernet and USB options for seamless integration into existing networks.
• Durable Design: Built for reliability in both lab and field conditions.
Applications
• Wireless Network Testing: Ensures optimal performance and regulatory compliance.
• Interference Detection and Mitigation: Identifies and mitigates sources of RF interference.
• Signal Analysis and Troubleshooting: Provides in-depth examination of complex signal behaviors.
• Spectrum Management: Facilitates efficient monitoring and management of RF environments.