Turning Recyclate Into High-Quality Products

Featured Product from ARBURG

More Info Email Supplier Request a Quote

ARBURG demonstrates how recycled materials can be processed efficiently and reliably with a fully automated production cell. The solution uses an ALLROUNDER 420 C GOLDEN EDITION with ARBURG Servo Hydraulic (ASH) to produce plastic dolphin components from post-consumer recyclate made from old fishing nets. The machine can reduce energy consumption by up to 50% compared with conventional hydraulic machines with the same output.

The production cell combines injection molding, automation, ultrasonic welding and intelligent process control. A MULTILIFT SELECT 8 robotic system removes the molded half-shells, transfers and positions the parts, and places the finished dolphins on a conveyor after welding. ARBURG's recyclate package, including a wear-resistant screw and modified cylinder module, is designed for challenging recycled materials, while GESTICA's RecyclatePilot helps compensate for material fluctuations and maintain stable shot weights.

This solution demonstrates how ARBURG technology can help manufacturers process recycled materials, improve energy efficiency and create consistent, high-quality products through automated production.