Cavitron Rotor/Stator Mixers
Featured Product from ARDE Barinco, Inc.
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs that used to require much larger machines.
Cavitron tools consist of a series of concentric rings containing holes or slots. As the medium enters the center chamber, it is compressed at a pressure of up to 10 bar. One one-thousandth of a second later the chamber opens, and the medium explodes outward into the next chamber.
A series of nozzles (holes) breaks down the medium as it passes from chamber to chamber. These nozzles can be as small as 500 microns (.5mm), and the rotor/stator segments can meet up to 500 million times per second.
Download/Print Brochure. Documents may take a moment to download. Your patience is appreciated.