Masking for Studs & Tube Ends

Featured Product from Arizona Sealing Devices, Inc.

More Info Email Supplier Request a Quote

SC Series Straight Masking Caps from Arizona Sealing Devices, Inc. feature excellent sealing due to flexible material and masking for studs and tube ends...

Features:

  • Excellent sealing due to flexible material
  • Masking for studs and tube ends
  • Although designed as a cap, they can be used to plug holes if inverted
  • Silicone: premium masking material (due to high temperature and chemical resistance) can be used multiple times
  • EPDM: a more economical material with reduced heat resistance. Also reusable
  • Applications: powder coating, e-coating, plating, anodizing and blasting

learn more here