2852-OWS Remote Mounted Oil Alarm
Featured Product from Arjay Engineering
2852-OWS Remote Mounted Oil Alarm
The 2852-OWS Remote Mounted Oil Alarm provides reliable interface monitoring of oil/water separators, sump pits and containments for pump control and alarm. The sensing probe continuously monitors for the oil/water interface in a water filled sump or separator. It is typically used to control pumps, operate valves, or activate alarms.
The 2852-OWS sensing probe monitors the capacitance field around the active probe tip. As the volume of separated oil increases in the separator or is drawn down toward the probe tip, the probe capacitance changes. This change is used to activate the relay for oil alarm interface and control.
Oil/Water Separator & Sump Monitors
Application Brief: Transportation
2852-OWS Oil/Water Separator Alarm
Bus garage installs Oil/Water Separator Alarm to meet water regulations and standards
Regulations are established to safeguard the quality of water and prevent excess contamination. Several bus garages in the Toronto area installed Arjay Engineer’s 2852-OWS Remote Mounted Oil/Water Separator Alarm to meet these environmental regulations and standards. As oil and gas from wash-down, leaks and spills go down the drain, the 2852-OWS uses capacitance technology to monitor the oil water separator so oil doesn’t flow into the sewer system. As oil accumulates, the 2852-OWS sends an alert to a controller conveniently located remote from the pit for operator control. The controller is designed with a buzzer and light to alert for when oil needs to be pumped out.
The explosion proof probe carries CSA, UL and ATEX certifications for Zone 1 locations. Designed with high grade, SS 316 and a 30 ft. cable to allow for outdoor use, easy installation into the tank, and removal for routine maintenance and testing.
Arjay Engineering is the designer and manufacturer of environmental & process control instrumentation. We are able to work with you to custom design products to fit your application needs.
Follow us on:
Arjay Engineering
Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas.