Discover leaks before contamination spreads
Featured Product from Arjay Engineering
2852-LPS Area Leak Alarm
The 2852-LPS Area Leak Alarm provides reliable monitoring of liquid leaks in containments and floor spaces. The Leak Pad Sensor (Area Leak Alarm) can be placed on containment floors and pans to alert on a dry vs. wet condition. These can be placed around a tank, in electrical and computer vaults, and in pump stations.
The 2852-LPS sensor monitors the capacitance field between the sensor pad and the floor. A single push button calibration at the controller locks in on the capacitance field of all sensing pads. Any liquid that intrudes into the pad space will increase the capacitive field and initiate an alarm.
Features and Benefits:
- Sensor pads can be placed in key locations and tight spaces
- Up to 3 sensor pads can connect to one control unit
- Adjustable time delay and sensitivity to eliminate nuisance alarms
- Remote electronics via standard twisted pair
- Sensor available Intrinsically Safe for Hazardous Locations
- High grade epoxy and PVC wetted parts allow for corrosive environments
- Capacitance technology responds to all types of liquids
- Capacitance technology alarms on any liquid
- No moving parts
- Remote alarm unit mounts safely away from monitoring area
- Available for hazardous rated locations
Follow us on:
Arjay Engineering
Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas.