Piston Air Motor PZB
Featured Product from Atlas Copco Industrial Technique AB
Efficiency and durability in a small motor housing
The PZB range of piston air motors is energy efficient and offers unique low speed and high starting torque features. The compact design and three different mount configurations make it easy to install. The PZB motor is ATEX Certified and operates with no need for lubrication, making it ideal for white room and chemical, as well as automation, handling and mixing applications. PZB piston motors are available in three sizes, offering outputs from 90W (0.12 hp) to 210W (0.28hp)
More Featured Products