Announcements

Atlas Copco Industrial Technique AB has promoted these products / services:

Atlas Copco Industrial Technique AB - Find your motor in 1 minute - free online selector

Atlas Copco offers the largest air motor range in the market, with industry-leading technology. We offer vane, piston and turbine air motors, coupled with planetary and helical gear combinations. Read more

Find out more about our complete range of air and electric motors solutions on the IDS homepage. Click here (read more)

Atlas Copco Industrial Technique AB - Speed sensor accessories for vane air motors

Eliminate redesign risk.

Retrofit existing machines with our drop-in sensor accessory to gain precise speed data while keeping full ATEX certification. It’s

the safe bet for total process control, designed for the rugged durability and long service life you expect from the vane air motors LZL series (read more)

Atlas Copco Industrial Technique AB - Speed sensor ready technology for piston motor

Process control and precision even in an ATEX environment

Zero integration risk. The PZB is pre-engineered
to accept a speed sensor

The simplest path to a smarter, more reliable machine. (read more)

Atlas Copco Industrial Technique AB - Space-Compliant Air Motors

Atlas Copco's Space-Compliant Air Motors: Engineering Excellence for the Final Frontier

Creating machinery that can withstand the harsh conditions of space is a significant engineering challenge. Atlas Copco, a leader in industrial solutions, has risen to this challenge by developing air motors that are robust, reliable, and fully compliant with the stringent requirements of space... (read more)

Atlas Copco Industrial Technique AB - Vane Air Motor LZL

Atlas Copco LZL vane motors use six vanes and an optimum cylinder sealing for a rugged, compact design that offers a long service life. Certain models are available in standard and stainless-steel versions. The motors have strong starting torque and can be run non-reversible or reversible with lube free vanes. (read more)

Atlas Copco Industrial Technique AB - Vane Air Motor with Helical Gearbox LZL

The LZL vane motor is available directly mounted to a helical gearbox to create different speeds and torques that are most suitable for your application. The output depends on the gear ration within the helical gear. The motors are available in two mounting configurations: foot or flange.Country of origin is HU. Customs tariff is 84123900 (read more)

Atlas Copco Industrial Technique AB - High-Performance, Reliable Vane Air Motor

Designed to deliver high performance and high reliability standards

Atlas Copco LZB vane motors utilize five vanes to ensure excellent starting and low speed performance. Most models come in standard and stainless-steel versions to match your application’s specific need. The long and slim design integrates seamlessly with several different mounting styles while multi-step pl... (read more)

Atlas Copco Industrial Technique AB - Turbine Air Motor TZB

Boost your productivity and save energy

The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. (read more)

Atlas Copco Industrial Technique AB - Piston Air Motor PZB

Efficiency and durability in a small motor housing

The PZB range of piston air motors is energy efficient and offers unique low speed and high starting torque features. The compact design and three different mount configurations make it easy to install. The PZB motor is ATEX Certified and operates with no need for lubrication, making it ideal for white room and chemical, as well a... (read more)