Oil injected screw compressors made for efficiency

Featured Product from Atlas Copco Compressors

Oil injected screw compressors made for efficiency-Image
Oil injected screw compressors designed for efficiency

The components of the oil-injected rotary screw air compressors have been carefully designed in house. This reduces losses and pressure drop to a minimum, resulting in the highest compressor package efficiency. The air compressor also uses reliable components to guarantee operation in the toughest environments and running conditions. By using our rotary screw technologies you are guaranteed to a reliable and efficient compressor. 

Advanced monitoring system

Most production processes create fluctuating levels of demand. This creates energy waste in low air demand periods. Using the Elektronikon® unit controller, you can manually or automatically switch between two different setpoints to optimize energy and reduce cost.

In addition, the sophisticated algorithm runs the drive motor only when needed. As the desired setpoint is maintained while the drive motor’s run time is minimized, energy consumption is kept to a minimum.

Variable Speed Drive

Over 80% of a compressor's lifecycle cost is taken up by the energy it consumes. The generation of compressed air can account for more than 40% of a plant's total electricity bill. To cut your energy costs we've pioneered in Variable Speed Drive (VSD) Technology in the compressed air industry.

Atlas Copco's VSD technology closely follows the air demand by automatically adjusting the motor speed. This results in energy savings of up to 35%.

Recover your energy

Our oil injected compressors use an integrated energy recovery system. It recovers up to 78% of the energy from the motor and the element oil circuit. Through efficient usage of the recovered energy, you generate important energy cost savings and a high return on investment.

See products and specs

Questions?  Need help?  Chat with us...