Germanium Optical Domes
Featured Product from Avantier Inc.
Advantages of Germanium Optical Domes
- Broad IR Transmission Range: Germanium Optical Domes offer high transparency in the IR spectrum, making them ideal for thermal imaging, IR spectroscopy, and other applications requiring the capture of IR radiation.
- Excellent Optical Clarity: Germanium has low dispersion, resulting in minimal chromatic aberrations, ensuring consistent optical quality across the entire IR wavelength range.
- Robustness and Durability: Germanium’s exceptional hardness allows Germanium Optical Domes to withstand harsh environmental conditions, including high temperatures, pressure changes, and impacts.
- Scratch and Abrasion Resistance: Germanium is highly scratch-resistant, maintaining optical clarity and performance over extended periods, even in challenging environments.
- Non Reactive to Air and Water: Germanium is non reactive to air and water, preventing corrosion and maintaining the optical dome’s integrity over time.
Applications of Germanium Optical Domes
- Aerospace and Aviation: In aerospace and aviation industries, Germanium Optical Domes protect sensors, cameras, and other optical instruments in aircraft, drones, and satellites, allowing reliable data gathering in various atmospheric conditions.
- Defense and Surveillance: Germanium Optical Domes safeguard critical optical systems in military vehicles, surveillance cameras, and unmanned aerial vehicles (UAVs), enabling clear and accurate imaging for situational awareness and target detection.
- Remote Sensing: Germanium Optical Domes play a crucial role in remote sensing systems used for environmental monitoring, agriculture, and scientific research, ensuring reliable data collection and analysis.
- Underwater Imaging: Germanium Optical Domes are employed in underwater imaging systems, protecting cameras and sensors while allowing effective infrared light penetration through water.
Care and Maintenance
To ensure long-term performance, Germanium Optical Domes require proper care and maintenance. Cleaning should be done using compatible solvents to prevent damage to the germanium surface. Additionally, adequate precautions should be taken to avoid contact with germanium dust, which can be hazardous.
Germanium Optical Domes Manufacturing Capability
Dome shall provide angular transmissions >=93%, between incident angles of ±25 degrees
| Diameter | 2~500mm |
| Thickness | >1mm |
| Coating | AR coating for VIS, SWIR, NIR, MWIR, LWIR, broadband |
| Surface Accuracy | 3 lambda |
| Dimensional Tolerance | +/-0.1mm |
| Scratch & Dig | 40/20 |
| C-A | 300+0/-0.05mm |
| Radius | R1=76mm, R2=80mm |
| Environment Testing | Extreme cold-heat cycle, Sand blasting, Salt water, Adhesive test |
| Specification Testing | Qualification Test, Optimization Test, Dimensional Test, According to DIN, ISO and MIL standards |
Related Content