Acylindrical Lenses
Featured Product from Avantier Inc.
Acylindrical Lenses at Avantier
Avantier is a premium producer of custom optical solutions and is fully equipped with state-of-the-art manufacturing equipment for producing acylindrical lenses, including diamond turning machines and CNC technology. We also have a wide range of substrates available in-house, including various grades of optical glass, Ge, Calcium Fluoride, and Zinc Selenide.
Benefits of Acylinder Lenses
An acylindrical lens is designed to be highly efficient and to deviate from a true cylinder in such a way as to minimize the optical aberrations in a given system. Using acylinder lenses in a system often provides the opportunity to reduce the number of optical components, thus decreasing the size and weight of an optical system. Acylinder lenses also provide ideal collimation and the sharpest possible line focus in many circumstances.
Applications of Acylindrical Lenses
At Avantier, we produce custom acylindrical lenses for a wide variety of applications, including industry, research, medicine, and defense. They are well suited to:
- Minimizing aberrations and precisely controlling the shape of laser beams
- Producing a diffraction-limited line image or collimated beam
- Providing magnification in one dimension
- Infinite conjugate configurations
- Creating thin line profiles, or reducing the spot size of a monochromatic light source to produce a sharp, thin line
- Lighting technology, laser scanners, optical metrology, and spectroscopy
- Creating a symmetrical circular beam from the asymmetrical output of a laser diode, using two crossed acylinders
Factory Standard
| Diameter Tolerance | +0/-0.1mm |
| Thickness Tolerance | +/-0.1mm |
| Surface Quality | 60-40 S-D |
| Power(Irregularity) | 3(0.5)fringes |
| Centering Tolerance | <3′ |
| Clear Aperture | 90% |