Optical Domes

Featured Product from Avantier Inc.

More Info Email Supplier Request a Quote
Avantier specializes in creating custom optical domes solutions tailored to meet our customer’s specific requirements. We collaborate closely with our clients to understand their applications and recommend suitable substrates, coatings, and geometric designs for optimal performance.

Why Choose Avantier for Optical Domes?
  • Tailored Design: Optical Domes are custom-designed based on your specifications and performance goals.
  • Collaborative Engineering: We work closely with clients to determine the optimal substrate, coating, and geometry for every project.
  • Diverse Material Options: Choose from advanced optical materials, including fused silica, sapphire, magnesium fluoride (MgF?), and zinc selenide (ZnSe).
  • High-Precision Engineering: Our experts specialize in geometric precision, coating application, and optical clarity.
  • Custom Mount Integration: We design and manufacture adapter interfaces and mechanical mounting features as needed.
  • In-House Fabrication: Our modern manufacturing facilities ensure tight tolerances, repeatability, and cost-effective production.
  • Performance with Value: We deliver high-quality optical domes at competitive prices—optimized for both performance and budget.
Optical Domes Manufacturing Capability
Material BK7, CaF2, Cleartran, Fused Silica, MgF2, Germanium etc
Diameter  2~500mm
Thickness  >1mm
Coating  AR coating for VIS, SWIR, NIR, MWIR, LWIR, broadband
Surface Accuracy  1/10-1 lambda
Dimensional Tolerance  +/-0.1mm
Surface Quality 20/10-60/40
Clear Aperture 90%
Environment Testing Extreme cold-heat cycle, sand blasting, salt water, adhesive test
Specification Testing Qualification Test, Optimization Test, Dimensional Test, According to DIN, ISO and MIL standards
Custom Optical Domes Solutions

Our optical engineers possess expertise in creating high-precision geometric designs and selecting appropriate optical coatings. We can develop special adapter interface surface designs with mechanical mounts customized for your application with access to various substrate materials, including fused silica, sapphire, MgF2, and ZnSe.

Related Content

Case Study: Germanium Optical Dome for Drone

Selecting Optical Domes with Flanges for Camera Systems

Case study: High Precision Optical Domes under High Pressure

Large Optical Domes

Optics for Security and Surveillance

Optics for Aerospace and Defense