Germanium Lenses

Featured Product from Avantier Inc.

More Info Email Supplier Request a Quote

Avantier Germanium lenses offer a combination of high refractive index, low dispersion, and exceptional ruggedness, making them well suited for demanding infrared applications. With a high refractive index among readily available IR-transmitting materials, Germanium provides minimal chromatic aberration due to its low dispersion. These properties make Germanium lenses a preferred choice for infrared applications such as FLIR and FTIR, as well as thermal imaging systems and precision analytical instruments operating in harsh conditions.

The unique ruggedness of Germanium, characterized by a Knoop hardness of 780 and a high density of 5.33 g/cm³, allows these lenses to withstand demanding environments and applications. Available in a wide variety of shapes and sizes, our Germanium lenses can be tailored to meet specific optical requirements. Options include spherical, plano-concave, plano-convex, concave-convex, and aspheric lenses.

Light Sources and Optical Components

Germanium infrared lenses are compatible with various light sources, including lasers and LEDs, ensuring reliable performance across different optical systems. They serve as essential optical components in high-precision systems, enhancing overall efficiency and effectiveness.

Optical System Integration

These lenses are ideal for integration into advanced optical systems requiring high performance. Their versatility allows for seamless incorporation into systems designed for imaging, sensing, and analysis.

Thermal Imaging

Our Germanium lenses are well suited for thermal imaging applications, providing high performance and reliability across diverse environments. Anti-reflection coatings further enhance their optical efficiency, making them suitable for both infrared and thermal imaging applications.

Specifications

Our lenses are designed for exceptional performance in the infrared region, making them perfect for IR applications. Specifications, ranging from diameters of 5 mm to 350 mm, ensure that our lenses maintain precision with focal length tolerances of +/-1%, while surface flatness is maintained at λ/4 @ 633nm. This precision, combined with a 20-10 scratch dig surface quality post-coating, positions our Germanium lenses as a reliable choice for a wide range of laser applications.

Factory Standard

Substrate Material Ge (Germanium)
Diameter 5mm-350mm
Shape Spherical Plano-Concave, P-Convex, Concave-Convex or Aspheric
Focal length +/-1%
Surface Quality 20-10 (after coating)
Surface Figure l/4 @ 633nm
Antireflection Coating @ 3-12 um

 

Related Content

Germanium Windows

Stock – Germanium Aspheric Lenses

Case Study – Large OAP Mirrors

Germanium Optics (Ge Optics)

Germanium Optical Domes

Infrared Germanium Aspheric Lenses