Germanium Optical Domes

Featured Product from Avantier Inc.

More Info Email Supplier Request a Quote

Germanium Optical Domes are advanced optical components designed to protect sensitive optical systems while maintaining excellent transmission properties in the infrared (IR) spectrum. These domes are crucial elements in applications where environmental factors, such as harsh weather conditions or airborne contaminants, can compromise optical performance.

Advantages of Germanium Optical Domes

  • Broad IR Transmission Range: Germanium Optical Domes offer high transparency in the IR spectrum, making them ideal for thermal imaging, IR spectroscopy, and other applications requiring the capture of IR radiation.
  • Excellent Optical Clarity: Germanium has low dispersion, resulting in minimal chromatic aberrations, ensuring consistent optical quality across the entire IR wavelength range.
  • Robustness and Durability: Germanium’s exceptional hardness allows Germanium Optical Domes to withstand harsh environmental conditions, including high temperatures, pressure changes, and impacts.
  • Scratch and Abrasion Resistance: Germanium is highly scratch-resistant, maintaining optical clarity and performance over extended periods, even in challenging environments.
  • Non Reactive to Air and Water: Germanium is non reactive to air and water, preventing corrosion and maintaining the optical dome’s integrity over time.

 

Applications of Germanium Optical Domes

  • Aerospace and Aviation: In aerospace and aviation industries, Germanium Optical Domes protect sensors, cameras, and other optical instruments in aircraft, drones, and satellites, allowing reliable data gathering in various atmospheric conditions.
  • Defense and Surveillance: Germanium Optical Domes safeguard critical optical systems in military vehicles, surveillance cameras, and unmanned aerial vehicles (UAVs), enabling clear and accurate imaging for situational awareness and target detection.
  • Remote Sensing: Germanium Optical Domes play a crucial role in remote sensing systems used for environmental monitoring, agriculture, and scientific research, ensuring reliable data collection and analysis.
  • Underwater Imaging: Germanium Optical Domes are employed in underwater imaging systems, protecting cameras and sensors while allowing effective infrared light penetration through water.
Germanium Optical Domes Manufacturing Capability
Diameter 2~500mm
Thickness >1mm
Coating AR coating for VIS, SWIR, NIR, MWIR, LWIR, broadband
Surface Accuracy 3 lambda
Dimensional Tolerance +/-0.1mm
Scratch & Dig 40/20
C-A 300+0/-0.05mm
Radius R1=76mm, R2=80mm
Environment Testing Extreme cold-heat cycle, Sand blasting, Salt water, Adhesive test
Specification Testing Qualification Test, Optimization Test, Dimensional Test, According to DIN, ISO and MIL standards
Dome shall provide angular transmissions >=93%, between incident angles of ±25 degrees


To learn how Avantier could assist with your current optical dome project, request a quote online or contact one of our representatives for more information.


Related Content