Large Lenses

Featured Product from Avantier Inc.

More Info Email Supplier Request a Quote

Avantier manufactures large custom lenses in spherical and aspherical geometries, engineered to minimize aberrations across the full aperture. Large apertures deliver strong low-light performance, with coatings available for UV, visible, IR, and broadband use. Suited for astronomy, earth observation, high-energy laser systems, photography, and videography.

Avantier Large Lenses:

Size and Diameter: At the core of our Large Lenses is a larger diameter than standard lenses, letting in more light for superior low-light performance and a wider aperture.

Exceptional Light-Gathering Abilities: The widened aperture delivers outstanding light-gathering ability, ideal for night photography, astrophotography, or shooting in limited natural light.

Optical Quality: Advanced optical elements and state-of-the-art coatings result in unparalleled image quality, superb sharpness, and minimal aberrations.

Bokeh Enhancement: The naturally larger aperture makes these lenses excel at bokeh, producing attractive blurred backgrounds for professional-quality portraits and selective focus shots.

Versatility: A reliable workhorse suited to a range of photographic needs, from telephoto precision to expansive wide-angle shots.

Durability and Build Quality: Built with robust, high-quality materials for professional use, with weather sealing for shooting in rain or dusty conditions.

Special Features: Cutting-edge image stabilization, specialized color and contrast-enhancing coatings, and unique design features set these lenses apart.

 

Factory Standard

Material Glass Metal Crystal Plastic
Dimensions (mm) 1-500 1-500 3-200 3-100
Front Surface Flatness 1/20λ 1/4λ 1/10λ 1/2λ
Surface Quality 10-5 20-10 20-10 60-40
Highly Reflective Coating 99.90% 99.90% 99.90% 99.90%

Note: Specifications may vary based on Avantier's product offerings.

 

Related Content

Custom Large Optics Case Study

Large Optical Domes

Large Prism

Large Optics

Precision Large-Sized Reflector Substrates

Opto-Mechanical Design