Microlens Arrays (MLAs)

Featured Product from Avantier Inc.

More Info Email Supplier Request a Quote

Avantier specializes in the design and manufacturing of high-performance microlens arrays (MLAs)—compact optical components engineered to deliver precise beam shaping, uniform illumination, and exceptional efficiency.

Specifications

Diameter +0, -0.1mm
Surface accuracy λ/2 @633nm or better
Thickness ±0.2mm
Centration ±0.04mm
Surface quality 20-10
Bevel 0.2mm typical
Material SK2, BK7, UV-grade fused silica and more
Lens Pitch & Focal Length Fully Customizable

Custom Microlens Arrays

Custom Design Capabilities

  • Tailored pitch, curvature, focal length, and fill factor
  • Optimized for UV, visible, and near-infrared wavelengths
  • Configurations available in spherical, aspherical, cylindrical, or hybrid designs

Advanced Manufacturing

  • Semiconductor lithography, laser micromachining, and precision glass molding
  • Tight tolerances for surface accuracy, thickness, and centering
  • Optional AR coatings for maximum transmission

Premium Materials

  • UV-grade fused silica, BK7, SK2, and other optical-grade glasses
  • Superior durability for industrial, aerospace, and medical applications

End-to-End Partnership

  • Support from prototyping to large-scale production
  • Seamless integration into optical systems with engineering team guidance
  • Trusted by global leaders in biomedical optics, automotive LiDAR, aerospace, AR/VR, and defense

Avantier manufactures microlens arrays using several advanced technologies, including semiconductor lithography, laser micromachining, and precision glass molding.

Related Content

Custom Microlens Arrays Design Case Study