Microlens Arrays (MLAs)
Featured Product from Avantier Inc.
Avantier specializes in the design and manufacturing of high-performance microlens arrays (MLAs)—compact optical components engineered to deliver precise beam shaping, uniform illumination, and exceptional efficiency.
Specifications
| Diameter | +0, -0.1mm |
| Surface accuracy | λ/2 @633nm or better |
| Thickness | ±0.2mm |
| Centration | ±0.04mm |
| Surface quality | 20-10 |
| Bevel | 0.2mm typical |
| Material | SK2, BK7, UV-grade fused silica and more |
| Lens Pitch & Focal Length | Fully Customizable |
More Featured Products