Optical Domes
Featured Product from Avantier Inc.
Avantier specializes in creating custom optical domes solutions tailored to meet our customer’s specific requirements. We collaborate closely with our clients to understand their applications and recommend suitable substrates, coatings, and geometric designs for optimal performance.
Why Choose Avantier for Optical Domes?
Why Choose Avantier for Optical Domes?
- Tailored Design: Optical Domes are custom-designed based on your specifications and performance goals.
- Collaborative Engineering: We work closely with clients to determine the optimal substrate, coating, and geometry for every project.
- Diverse Material Options: Choose from advanced optical materials, including fused silica, sapphire, magnesium fluoride (MgF?), and zinc selenide (ZnSe).
- High-Precision Engineering: Our experts specialize in geometric precision, coating application, and optical clarity.
- Custom Mount Integration: We design and manufacture adapter interfaces and mechanical mounting features as needed.
- In-House Fabrication: Our modern manufacturing facilities ensure tight tolerances, repeatability, and cost-effective production.
- Performance with Value: We deliver high-quality optical domes at competitive prices—optimized for both performance and budget.
Optical Domes Manufacturing Capability
| Material | BK7, CaF2, Cleartran, Fused Silica, MgF2, Germanium etc |
| Diameter | 2~500mm |
| Thickness | >1mm |
| Coating | AR coating for VIS, SWIR, NIR, MWIR, LWIR, broadband |
| Surface Accuracy | 1/10-1 lambda |
| Dimensional Tolerance | +/-0.1mm |
| Surface Quality | 20/10-60/40 |
| Clear Aperture | 90% |
| Environment Testing | Extreme cold-heat cycle, sand blasting, salt water, adhesive test |
| Specification Testing | Qualification Test, Optimization Test, Dimensional Test, According to DIN, ISO and MIL standards |
Custom Optical Domes Solutions
Our optical engineers possess expertise in creating high-precision geometric designs and selecting appropriate optical coatings. We can develop special adapter interface surface designs with mechanical mounts customized for your application with access to various substrate materials, including fused silica, sapphire, MgF2, and ZnSe.
Related Content
Case Study: Germanium Optical Dome for Drone
Selecting Optical Domes with Flanges for Camera Systems
Case study: High Precision Optical Domes under High Pressure
Optics for Security and Surveillance
Optics for Aerospace and Defense