Spherical Mirrors

Featured Product from Avantier Inc.

More Info Email Supplier Request a Quote

Types of Spherical Mirrors

  • Concave Spherical Mirrors: These mirrors curve inward and have a reflective surface that can focus light. They have a positive focal length and a positive radius of curvature. Concave mirrors magnify objects that are close to them.
  • Convex Spherical Mirrors: These mirrors curve outward and typically make objects appear smaller than they are. They have a negative focal length and a negative radius of curvature. Convex mirrors are often used to expand the field of view in imaging systems.

Manufacturing Concave Mirrors

  • Avantier uses computer-controlled sub-aperture tools for precise spherical surface manufacturing.
  • Post-processing techniques are employed to reduce surface roughness and wavefront errors.
  • Controlled polishing methods and engineering techniques are used to meet tight specifications.

Custom Spherical Mirrors

  • Avantier offers custom solutions for spherical mirrors if their in-stock options don’t meet specific requirements.
  • Their design team can collaborate with customers to determine ideal specifications and create optical systems that meet specific needs.
  • The manufacturing facility is equipped with advanced equipment, and quality checks are performed on all optics produced.

Factory Standard

Spherical Tolerance λ/4
Diameter +0, -0.2mm
Surface Quality 40-20
Clear Aperture >90% diameter
Radius of Curvature +2%
Bevel 0.2mmx45°typical
Thickness +0.2mm
Material BK7
Durability to MIL-C-675
Reflectance R>85% (350-1550nm)